TRIAC SENS GATE 600V 8A D2PAK
Win Source Part Number: 998766-T810H-6G
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-16219-5,T810H-6G
Base Product Number: T810
TRIAC SENS GATE 600V 8A D2PAK
Triacs High temperature 8 A Sensitive TRIACs
STMicroelectronics, T810H-6G - Discrete Semiconductors - TRIACs
STMicroelectronics, T810H-6G - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs |
Product Number | 497-16219-5-ND | 998766-T810H-6G | T810H-6G | T810H-6G | 8107424 |
Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | |
Package Type | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
VDRM | 600 volts | 600 volts | 600 volts | ||
ITSM | 8 amps | ||||
IGT | 10 mA | 10 mA | 10 mA |