TRIAC ALTERNISTOR 600V 25A D2PAK
TRIAC Alternistor - Snubberless 600V 25A Surface Mount D2PAK
TRIAC 600V 25A 35mA Standard D2PAK - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.
TRIAC 600V 25A 35mA Standard D2PAK - Discrete Semiconductors - TRIACs
TRIAC ALTERNISTOR 600V 25A D2PAK
Triac, 600 V, 35 mA, 25 A, 250 A, 50 mA, 1.3 V RoHS Compliant: Yes
TRIAC, 600V, 25A, D2PAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes
LIXINC Electronics Co., Limited | DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs | Triacs |
Product Number | T2535-600G | 497-6751-5-ND | T2535-600G | 8773028P | T2535-600G | 06X1067 | 57P4647 |
Product Name | Discrete Semiconductor | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 35 Ma, 25 A, 250 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Triac, 600V, 25A, D2Pak; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | |
Package Type | Tube | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
Pin Count | 3 | ||||||
VDRM | 600 volts | 600 volts | 600 volts | ||||
VRRM | 600 volts |