TRIAC 600V 12A Snubberless 150C TO-220AB - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.
TRIAC 600V 12A Snubberless 150C TO-220AB - Discrete Semiconductors - TRIACs
TRIAC ALTERNISTOR 600V 12A TO220
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
Triac, 600 V, 35 mA, 12 A, 120 A, 35 mA, 1 V RoHS Compliant: Yes
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
Product Number | 8290646P | T1235H-6T | T1235H-6T | 497-7631-5-ND | 50P8833 |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs | Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics | |
Package Type | TO-220 | TO-220-3 | TO-220; TO-220-3 | ||
Pin Count | 3 | ||||
VDRM | 600 volts | 600 volts | |||
VRRM | 600 volts | ||||
IGT | 35 mA | 35 mA |