Littelfuse, Inc. TRIAC TO-255AA 4A 2N6073BG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAC TO-255AA 4A - 2N6073BG - Littelfuse, Inc.
Chicago, IL, United States
TRIAC TO-255AA 4A
2N6073BG
TRIAC TO-255AA 4A 2N6073BG
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering.Features: Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic FunctionsGate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075A,BBlocking Voltages to 600 VoltsAll Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and StabilitySmall, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and DurabilityDevice Marking: Device Type, e.g., 2N6071A, Date CodeThese devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering.Features:Sensitive Gate Triggering Uniquely Compatible for Direct Coupling to TTL, HTL, CMOS and Operational Amplifier Integrated Circuit Logic FunctionsGate Triggering 4 Mode - 2N6071A,B, 2N6073A,B, 2N6075A,BBlocking Voltages to 600 VoltsAll Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and StabilitySmall, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and DurabilityDevice Marking: Device Type, e.g., 2N6071A, Date CodeThese devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices.

Supplier's Site Datasheet
Discrete Semiconductor - 2N6073BG - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
2N6073BG
Discrete Semiconductor 2N6073BG
TRIAC SENS GATE 400V 4A TO225AA

TRIAC SENS GATE 400V 4A TO225AA

Supplier's Site Datasheet
TRIACs - 2N6073BGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-225AA

TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-225AA

Supplier's Site Datasheet
 - 7743436 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIAC 400V 4A Sensitive Gate 3mA TO225 - Discrete Semiconductors - TRIACs

TRIAC 400V 4A Sensitive Gate 3mA TO225 - Discrete Semiconductors - TRIACs

Supplier's Site
 - 7743436P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIAC 400V 4A Sensitive Gate 3mA TO225 - Discrete Semiconductors - TRIACs Delivery on production packaging - Bag. This product is non-returnable.

TRIAC 400V 4A Sensitive Gate 3mA TO225 - Discrete Semiconductors - TRIACs
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Triacs - 2N6073BG - 1124054-2N6073BG - Win Source Electronics
Yishun, Singapore
Triacs - 2N6073BG
1124054-2N6073BG
Triacs - 2N6073BG 1124054-2N6073BG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1124054-2N6073BG Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A at 60Hz Triac Type: Logic - Sensitive Gate Family Name: 2N6073B Categories: Discrete Semiconductor Products Supplier Device Package: TO-225AA Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-225AA, TO-126-3 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): FT0408DK00BU; FT0407DK00BU; TM341S-R-T; TLC226T; Introduction Date: March 28, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 2N6073B Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1124054-2N6073BG
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A at 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: 2N6073B
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): FT0408DK00BU; FT0407DK00BU; TM341S-R-T; TLC226T;
Introduction Date: March 28, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 2N6073B
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
2N6073BG
Triacs 2N6073BG
Triacs Sensitive Gate

Triacs Sensitive Gate

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 2N6073BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
2N6073BG
Discrete Semiconductor Products - Thyristors - TRIACs 2N6073BG
TRIAC SENS GATE 400V 4A TO225AA

TRIAC SENS GATE 400V 4A TO225AA

Supplier's Site
Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse - 45J2503 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
45J2503
Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse 45J2503
TRIAC, 400V, 4A, TO-225; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 4A, TO-225; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-225; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. LIXINC Electronics Co., Limited DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 2N6073BG 2N6073BG 2N6073BGOS-ND 7743436 1124054-2N6073BG 2N6073BG 2N6073BG 45J2503
Product Name TRIAC TO-255AA 4A Discrete Semiconductor TRIACs Triacs - 2N6073BG Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 400V, 4A, To-225; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts 400 volts
IGT 3 mA 3 mA 20 mA 3 mA 3 mA
IT(RMS) 4 amps 4 amps 4 amps 4 amps
Package Type Bulk TO-225AA, TO-126-3 TO-225 TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-225
Unlock Full Specs
to access all available technical data

Similar Products

Standard SCR up to 1800V - CS45-08IO1 - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-247AD
VRRM 800 volts
View Details
High Energy Bidirectional SIDACs - K2400SHRP - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
IT(RMS) 1 amps
View Details
5 suppliers
AC Switches-Triacs - MCMA650MT1800NKD - Littelfuse, Inc.
Specs
Package Type Y1-2-CU
ITSM 9600 amps
View Details
TRIAC TO-220 ISO 8A - BTA08-600CW3G - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
IGT 35 mA
View Details
5 suppliers