Manufacturer: STMicroelectronics
Win Source Part Number: 038542-BTB12-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRIAC ALTERNISTOR 600V TO220AB
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
TRIAC 600V 12A 50mA Snubberless TO-220AB - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.
TRIAC 600V 12A 50mA Snubberless TO-220AB - Discrete Semiconductors - TRIACs
TRIAC 600V 12A 50mA Snubberless TO-220AB - Discrete Semiconductors - TRIACs
TRIAC ALTERNISTOR 600V 12A TO220
Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
Product Number | 038542-BTB12-600BWRG | BTB12-600BWRG | 497-BTB12-600BWRG-ND | BTB12-600BWRG | 8290349P | BTB12-600BWRG |
Product Name | Triacs - BTB12-600BWRG | Discrete Semiconductor | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | |
Package Type | TO-220AB | Tube | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
VDRM | 600 volts | 600 volts | 600 volts | |||
ITSM | 12 amps | |||||
IGT | 50 mA | 50 mA | 50 mA | |||
VGT | 1.3 volts | 1.3 volts | 1.3 volts |