Littelfuse, Inc. TRIAC TO-251 4A MAC4DSM-1G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAC TO-251 4A - MAC4DSM-1G - Littelfuse, Inc.
Chicago, IL, United States
TRIAC TO-251 4A
MAC4DSM-1G
TRIAC TO-251 4A MAC4DSM-1G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control.Features:Sma ll Size Surface Mount DPAK PackagePassivated Die for Reliability and UniformityBlocking Voltage to 800 VOn-State Current Rating of 4.0 Amperes RMS at 108°CLow IGT 10 mA Maximum in 3 QuadrantsHigh Immunity to dv/dt 50 V/µs at 125°CDevice Marking: Device Type with "M'' truncated, e.g.,MAC4DSM: AC4DSM, Date CodePb-Free Packages are Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control.Features:Small Size Surface Mount DPAK PackagePassivated Die for Reliability and UniformityBlocking Voltage to 800 VOn-State Current Rating of 4.0 Amperes RMS at 108°CLow IGT 10 mA Maximum in 3 QuadrantsHigh Immunity to dv/dt 50 V/µs at 125°CDevice Marking: Device Type with "M'' truncated, e.g.,MAC4DSM: AC4DSM, Date CodePb-Free Packages are Available

Supplier's Site Datasheet
TRIACs - MAC4DSM-1G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Supplier's Site Datasheet
 - 8062419P - RS Components, Ltd.
Corby, Northants, United Kingdom
MAC4DSM-1G, THY DPAK 4A 600V TRIAC - Discrete Semiconductors - TRIACs Delivery on production packaging - Tube. This product is non-returnable.

MAC4DSM-1G, THY DPAK 4A 600V TRIAC - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8062419 - RS Components, Ltd.
Corby, Northants, United Kingdom
MAC4DSM-1G, THY DPAK 4A 600V TRIAC - Discrete Semiconductors - TRIACs

MAC4DSM-1G, THY DPAK 4A 600V TRIAC - Discrete Semiconductors - TRIACs

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DSM-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DSM-1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DSM-1G
TRIAC SENS GATE 600V 4A TO252

TRIAC SENS GATE 600V 4A TO252

Supplier's Site
Sheung Wan, Hong Kong
Triacs THY 4A 600V TRIAC

Triacs THY 4A 600V TRIAC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number MAC4DSM-1G MAC4DSM-1G-ND 8062419P MAC4DSM-1G MAC4DSM-1G
Product Name TRIAC TO-251 4A TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 600 volts 600 volts 600 volts
IGT 10 mA 10 mA 10 mA
IT(RMS) 4 amps 4 amps 4 amps
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Capsule Type Series - Gate Turn Off Thyristors - G3000TF450 - Littelfuse, Inc.
Specs
Thyristor Type SCR; GTO
Package Type W86
VDRM 4500 volts
View Details
TRIAC TO-220 ISO 8A - BTA08-800BW3G - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 800 volts
IGT 50 mA
View Details
5 suppliers
8 Amp Sensitive, Standard, & Alternistor (High Commutation) Triacs - L6008R6TP - Littelfuse, Inc.
Specs
VDRM 600 volts
VTM 1.6 volts
di/dt 70 A/us
View Details
6 suppliers
1 Amp Sensitive & Standard Triacs - L201E6 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 200 volts
VTM 1.6 volts
View Details
3 suppliers