DIP-16 Darlington Transistor Arrays ROHS
Darlington transistor power drivers are high-voltage, high-current switch arrays containing multiple open-collector Darlington pairs and integral suppression diodes for inductive loads. The high current rating of each output is 500 mA or higher. The inputs are pinned opposite the outputs in the IC package to simplify the application board layout. The interface is standard logic level for TTL or CMOS.
Transistor Type = NPN
Maximum Continuous Collector Current = 0.5 A
Maximum Collector Emitter Voltage = 50 V
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Transistor Configuration = Common Emitter
Number of Elements per Chip = 7
Minimum DC Current Gain = 1000
Maximum Collector Emitter Saturation Voltage = 1.6 V
Darlington transistor power drivers are high-voltage, high-current switch arrays containing multiple open-collector Darlington pairs and integral suppression diodes for inductive loads. The high current rating of each output is 500 mA or higher. The inputs are pinned opposite the outputs in the IC package to simplify the application board layout. The interface is standard logic level for TTL or CMOS.
Transistor Type = NPN
Maximum Continuous Collector Current = 0.5 A
Maximum Collector Emitter Voltage = 50 V
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Transistor Configuration = Common Emitter
Number of Elements per Chip = 7
Minimum DC Current Gain = 1000
Maximum Collector Emitter Saturation Voltage = 1.6 V
Delivery on production packaging - Tube. This product is non-returnable.
LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Darlington Transistors | Darlington Transistors |
Product Number | ULN2004A | 6868203 |
Product Name | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays | |
Polarity | NPN |