Semikron, Inc. Igbt Module, 1.2Kv, 240A, Skim 4; Continuous Collector Current Semikron SKIM 250GD128D

Description
IGBT MODULE, 1.2KV, 240A, SKIM 4; Continuous Collector Current:240A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, 1.2Kv, 240A, Skim 4; Continuous Collector Current Semikron - 35C1971 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.2Kv, 240A, Skim 4; Continuous Collector Current Semikron
35C1971
Igbt Module, 1.2Kv, 240A, Skim 4; Continuous Collector Current Semikron 35C1971
IGBT MODULE, 1.2KV, 240A, SKIM 4; Continuous Collector Current:240A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, 1.2KV, 240A, SKIM 4; Continuous Collector Current:240A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 35C1971
Product Name Igbt Module, 1.2Kv, 240A, Skim 4; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC059N04LS6 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0059 ohms
View Details
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs - IXGH64N60A3 - Littelfuse, Inc.
Specs
VCES 600 volts
VCE(on) 1.35 volts
IC(max) 64 amps
View Details
600V IGBT Intelligent Power Module (IPM) - BM64378S-VA - ROHM Semiconductor GmbH
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type HSDIP25
Packing Method Tube
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGZ50N65WD - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details