onsemi TRANSISTORS - Transistors (BJT) - Single - TIP48G TIP48G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP48G - 084094-TIP48G - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - TIP48G
084094-TIP48G
TRANSISTORS - Transistors (BJT) - Single - TIP48G 084094-TIP48G
Manufacturer: ON Semiconductor Win Source Part Number: 084094-TIP48G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 084094-TIP48G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP48G
Bipolar Transistors - BJT TIP48G
Bipolar Transistors - BJT 1A 300V 40W NPN

Bipolar Transistors - BJT 1A 300V 40W NPN

Supplier's Site Datasheet
Single Bipolar Transistors - TIP48GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP48GOS-ND
Single Bipolar Transistors TIP48GOS-ND
Bipolar (BJT) Transistor NPN 300V 1A 10MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 300V 1A 10MHz 2W Through Hole TO-220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP48G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP48G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP48G
TRANS NPN 300V 1A TO220

TRANS NPN 300V 1A TO220

Supplier's Site
 - 7905508P - RS Components, Ltd.
Corby, Northants, United Kingdom
NPN Power Transistor 300V 1A 40W TO220 - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Tube. This product is non-returnable.

NPN Power Transistor 300V 1A 40W TO220 - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7905508 - RS Components, Ltd.
Corby, Northants, United Kingdom
NPN Power Transistor 300V 1A 40W TO220 - Discrete Semiconductors - Bipolar Transistors

NPN Power Transistor 300V 1A 40W TO220 - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - TIP48G - Rochester Electronics
Newburyport, MA, United States
TIP48 - Power Bipolar Transistor, 1A, 300V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin

TIP48 - Power Bipolar Transistor, 1A, 300V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Discrete Semiconductor - TIP48G - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
TIP48G
Discrete Semiconductor TIP48G
TRANS NPN 300V 1A TO220AB

TRANS NPN 300V 1A TO220AB

Supplier's Site Datasheet
Trans, Bipol, Npn, 300V, To-220-3; Transistor Polarity Onsemi - 02AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 300V, To-220-3; Transistor Polarity Onsemi
02AC3932
Trans, Bipol, Npn, 300V, To-220-3; Transistor Polarity Onsemi 02AC3932
TRANS, BIPOL, NPN, 300V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:10MHz; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 300V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:10MHz; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED DigiKey Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Rochester Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Bipolar RF Transistors Transistors
Product Number 084094-TIP48G TIP48G TIP48GOS-ND TIP48G 7905508P TIP48G TIP48G 02AC3932
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP48G Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Discrete Semiconductor Trans, Bipol, Npn, 300V, To-220-3; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220 TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220-3 TO-3; TO-220
Packing Method Tube; Tube Tube; Tube Tube; Tube
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
8 suppliers
N-Channel Power MOSFET - BSZ900N15NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0900 ohms
View Details
Nch 30V 57A Power MOSFET - RS1E200GN - ROHM Semiconductor GmbH
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 57000 milliamps
View Details
2 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK4004-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 9000 milliamps
View Details