A range of specialized bipolar transistors from Magnatec/Semelab which includes complementary Darlington Power Transistors and High-power, High-current TO3 devices.
Transistor Type = NPN
Maximum DC Collector Current = 5 A
Maximum Collector Emitter Voltage = 20 V
Package Type = TO-92 Mod
Mounting Type = Through Hole
Maximum Power Dissipation = 900 mW
Minimum DC Current Gain = 100
Transistor Configuration = Single
Maximum Operating Frequency = 120 MHz
Pin Count = 3
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Bipolar RF Transistors |
Product Number | 2178206P |
Polarity | NPN |