TRANS NPN 400V 1A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1223676-MJD50G
Packaging: Tube
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.56W
Transistor Type: NPN
Frequency - Transition: 10MHz
Family Name: MJD50
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: DPAK-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Maximum): 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 300mA, 10V
Alternative Parts (Cross-Reference): MJD50T4; MJD50; NTE369;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 1A DPAK
NPN Power Transistor 400V 1A 15W DPAK - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.
NPN Power Transistor 400V 1A 15W DPAK - Discrete Semiconductors - Bipolar Transistors
NPN Power Transistor 400V 1A 15W DPAK - Discrete Semiconductors - Bipolar Transistors
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 400 V, 10 MHz, 1.56 W, 1 A, 10 RoHS Compliant: Yes
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
Product Number | MJD50GOS-ND | 1223676-MJD50G | MJD50G | 7905369P | 598-MJD50G | 38K5601 |
Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD50G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 400V 1A DPAK | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 400 V, 10 Mhz, 1.56 W, 1 A, 10 Rohs Compliant Onsemi | |
Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |
Package Type | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | DPAK (TO-252) | TO-3 | ||
Packing Method | Tube; Tube | Tube; Tube | ||||
TJ | -65 to 150 C (-85 to 302 F) | |||||
Power Gain | 30 dB |