onsemi Single Bipolar Transistors 50C02CH-TL-E

Description
TRANS NPN 50V 0.5A 3CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Single Bipolar Transistors
50C02CH-TL-EOSDKR-ND
Single Bipolar Transistors 50C02CH-TL-EOSDKR-ND
TRANS NPN 50V 0.5A 3CPH

TRANS NPN 50V 0.5A 3CPH

Supplier's Site Datasheet
Thief River Falls, MN, United States
Single Bipolar Transistors
50C02CH-TL-EOSCT-ND
Single Bipolar Transistors 50C02CH-TL-EOSCT-ND
TRANS NPN 50V 0.5A 3CPH

TRANS NPN 50V 0.5A 3CPH

Supplier's Site Datasheet
Thief River Falls, MN, United States
Single Bipolar Transistors
50C02CH-TL-EOSTR-ND
Single Bipolar Transistors 50C02CH-TL-EOSTR-ND
TRANS NPN 50V 0.5A 3CPH

TRANS NPN 50V 0.5A 3CPH

Supplier's Site Datasheet
Trans GP BJT NPN 50V 0.5A 3-Pin CPH - 598-50C02CH-TL-E - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 50V 0.5A 3-Pin CPH
598-50C02CH-TL-E
Trans GP BJT NPN 50V 0.5A 3-Pin CPH 598-50C02CH-TL-E
Trans GP BJT NPN 50V 0.5A 3-Pin CPH

Trans GP BJT NPN 50V 0.5A 3-Pin CPH

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 50C02CH-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
50C02CH-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 50C02CH-TL-E
TRANS NPN 50V 0.5A 3CPH

TRANS NPN 50V 0.5A 3CPH

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
50C02CH-TL-E
Bipolar Transistors - BJT 50C02CH-TL-E
Bipolar Transistors - BJT BIP NPN 0.5A 50V

Bipolar Transistors - BJT BIP NPN 0.5A 50V

Supplier's Site Datasheet
 - 7740786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor NPN 50V 0.5A 500MHz CPH3 - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

Transistor NPN 50V 0.5A 500MHz CPH3 - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7740786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor NPN 50V 0.5A 500MHz CPH3 - Discrete Semiconductors - Bipolar Transistors

Transistor NPN 50V 0.5A 500MHz CPH3 - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
Transistor, Npn, 50V, 0.5A, Sot-23; Transistor Polarity Onsemi - 99AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.5A, Sot-23; Transistor Polarity Onsemi
99AC7143
Transistor, Npn, 50V, 0.5A, Sot-23; Transistor Polarity Onsemi 99AC7143
TRANSISTOR, NPN, 50V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 50C02CH-TL-EOSDKR-ND 598-50C02CH-TL-E 50C02CH-TL-E 50C02CH-TL-E 7740786P 99AC7143
Product Name Single Bipolar Transistors Trans GP BJT NPN 50V 0.5A 3-Pin CPH Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 50V, 0.5A, Sot-23; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 CPH TO-3; SOT23
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA123YEB - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type EMT3F
Transistor Grade / Operating Range Commercial
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
 - 1221427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
V(BR)DSS 100 volts
rDS(on) 0.2850 ohms
View Details
N-Channel Power MOSFET - BSC039N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0039 ohms
View Details
4 suppliers