TRANS NPN 40V 0.2A TO92
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 038877-2N3904G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRANSISTOR; TO-92; NPN; 40; 60; 6.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
Product Number | 2N3904G | 2N3904GOS-ND | 038877-2N3904G | 70099474 |
Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N3904G | TRANSISTOR; TO-92; NPN; 40; 60; 6.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.) |
Packing Method | Bulk; Bulk | |||
IC(max) | 200 milliamps | 200 milliamps | ||
VCEO | 40 volts | 40 volts | ||
Polarity | NPN | NPN; NPN | NPN | |
Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | TO-92 |
-