RB160VAM-60 is standard Schottky Barrier Diode for general rectification.
RB160VAM-60 is standard Schottky Barrier Diode for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241867-RB160VAM-60
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
Product Number | RB160VAM-60 | RB160VAM-60 | 1241867-RB160VAM-60 |
Product Name | 60V, 1A, SOD-323HE, Schottky Barrier Diode | Schottky Barrier Diode | Diodes, Rectifiers - Single - RB160VAM-60 |
Package | TUMD2M | SOD-323; SOD-323HE | |
RoHS Compliant | RoHS | RoHS | |
VF | 0.4300 volts | 0.4000 volts |