DIODE UHF VAR CAP 30V SOD323
BB149 - Variable Capacitance Diode, Ultra High Frequency, 18.75pF C(T), 30V
Manufacturer: NXP
Win Source Part Number: 138277-BB149,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.25pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 10
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Varactors Single 30V Surface Mount SOD-323
Varactors Single 30V Surface Mount SOD-323
Varactors Single 30V Surface Mount SOD-323
Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | Win Source Electronics | DigiKey | |
---|---|---|---|---|
Product Category | Varactor Diodes | Diodes | Varactor Diodes | Varactor Diodes |
Product Number | BB149,115 | BB149,115 | 138277-BB149,115 | 568-6038-6-ND |
Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BB149,115 | Variable Capacitance (Varicaps, Varactors) | |
Life Cycle Stage | Removed; Obsolete | Obsolete(EOL) | ||
Package | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | |
Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |