Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 80V 100MA MINI3
DIODE ARRAY GP 80V 100MA MINI3
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098470-DA3X101F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Switching Diode, 80V, 100mA, SOT23 - Discrete Semiconductors - Switching Diodes
Delivery on production packaging - Reel. This product is non-returnable.
Switching Diode, 80V, 100mA, SOT23 - Discrete Semiconductors - Switching Diodes
DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays |
Product Number | DA3X101F0LTR-ND | 590-DA3X101F0L | DA3X101F0L | 098470-DA3X101F0L | 7033688P |
Product Name | Diode Arrays | DIODE ARRAY GP 80V 100MA MINI3 | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Arrays - DA3X101F0L | |
RoHS Compliant | RoHS | RoHS | |||
Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | |
Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | Mini3-G3-B | Mini3 G3 B |
Diode Type | Standard | Standard | |||
Life Cycle Stage | Discontinued | Removed | Active |