onsemi TVS Diodes NUP2202W1T2G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP2202W1T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Supplier's Site Datasheet
TVS Diodes - NUP2202W1T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Supplier's Site Datasheet
TVS Diodes - NUP2202W1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP2202W1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP2202W1T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP2202W1T2G
TVS DIODE 5VWM 20VC SC88/SC70-6

TVS DIODE 5VWM 20VC SC88/SC70-6

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
NUP2202W1T2G
TVS Diodes / ESD Suppressors NUP2202W1T2G
TVS Diodes / ESD Suppressors LOW CAP DIODE TVS ARRAY

TVS Diodes / ESD Suppressors LOW CAP DIODE TVS ARRAY

Supplier's Site Datasheet
 - 463690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes

Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes

Supplier's Site
 - 1021380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes

Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes

Supplier's Site
 - 463690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes Delivery on production packaging - Reel. This product is non-returnable.

Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Esd Protection Diode, 5V, Sc-88; Clamping Voltage Vc Max Onsemi - 81Y7068 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5V, Sc-88; Clamping Voltage Vc Max Onsemi
81Y7068
Esd Protection Diode, 5V, Sc-88; Clamping Voltage Vc Max Onsemi 81Y7068
ESD PROTECTION DIODE, 5V, SC-88; Clamping Voltage Vc Max:20V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:NUP22 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 5V, SC-88; Clamping Voltage Vc Max:20V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:NUP22 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes
Product Number NUP2202W1T2GOSCT-ND NUP2202W1T2G NUP2202W1T2G 463690 81Y7068
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Esd Protection Diode, 5V, Sc-88; Clamping Voltage Vc Max Onsemi
Configuration Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 SC-88-6 SOT-363 (SC-88)
Peak Pulse Power 500 watts 500 watts
VC 20 volts 20 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1W 12V, SOD-123FL, High Power Zener Diode for Automotive - KDZVTF12B - ROHM Semiconductor GmbH
Specs
Package PMDUM
Pin Count 2
RoHS Compliant RoHS
View Details
2 suppliers
 - 1222844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
IF 225 mA
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523
RoHS Compliant RoHS
View Details
6 suppliers