DIODE ARRAY GP 200V 4A DPAK
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 4A DPAK
Manufacturer: Vishay
Win Source Part Number: 213896-VS-8CWH02FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 4A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 4μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
The FRED Pt® (Fast Recovery Epitaxial Diode) range of products from Vishay are hyperfast diodes containing platinum (Pt) doping technology. This series offers extremely low leakage currents at high temperatures together with a high maximum junction operating temperature of 175°C. Typical recovery times are 35nds or less.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 8A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = DPAK (TO-252)
Diode Technology = Silicon Junction
Diode Type = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 1.1V
The FRED Pt® (Fast Recovery Epitaxial Diode) range of products from Vishay are hyperfast diodes containing platinum (Pt) doping technology. This series offers extremely low leakage currents at high temperatures together with a high maximum junction operating temperature of 175°C. Typical recovery times are 35nds or less.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 8A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = DPAK (TO-252)
Diode Technology = Silicon Junction
Diode Type = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 1.1V
Delivery on production packaging - Reel. This product is non-returnable.
The FRED Pt® (Fast Recovery Epitaxial Diode) range of products from Vishay are hyperfast diodes containing platinum (Pt) doping technology. This series offers extremely low leakage currents at high temperatures together with a high maximum junction operating temperature of 175°C. Typical recovery times are 35nds or less.
Maximum Continuous Forward Current = 8A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = DPAK (TO-252)
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 1.1V
DIODE ARRAY GP 200V 4A DPAK
Rectifiers Hyperfast 2X4A 200V 23ns
DIODE, ULTRA FAST, 8A, 200V, TO-252AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:27ns; Forward Surge Current:80A RoHS Compliant: Yes
DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
Product Number | 112-VS-8CWH02FNTR-M3DKR-ND | 213896-VS-8CWH02FNTR-M3 | 8172554 | VS-8CWH02FNTR-M3 | VS-8CWH02FNTR-M3 | 94T2858 |
Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-8CWH02FNTR-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Ultra Fast, 8A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay | |
Arrangement | Common Catode | Common Catode | ||||
Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | DPAK (TO-252) | DPAK | DPAK; DPAK | |
Diode Type | Standard | General Purpose; Schottky | ||||
Life Cycle Stage | Active | Active |