TVS Diodes / ESD Suppressors 40W Ppp 18 Vbr(V) Trans Volt Supp
Manufacturer: Rohm Semiconductor
Win Source Part Number: 927505-MMBZ18VALT116
Features: 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MMBZ18
Categories: Circuit Protection
Case / Package: SSD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBZ18VALT116DKR, MMBZ18VALT116TR, MMBZ18VALT116CT
TVS DIODE 14.5VWM 25VC SOT23
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Trans.Volt.Suppresso
Trans.Volt.Suppresso
Trans.Volt.Suppresso
Delivery on production packaging - Reel. This product is non-returnable.
TVS DIODE, UNIDIR, 40W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
Product Number | MMBZ18VALT116 | 927505-MMBZ18VALT116 | MMBZ18VALT116 | MMBZ18VALT116DKR-ND | 1485735 | 81AC5213 |
Product Name | TVS Diodes / ESD Suppressors | TVS - TVS - Diodes - MMBZ18VALT116 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 40W, Sot-23; Product Range Rohm | |
Package | SOT-23-3 | SSD3 | SSD3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 |
Peak Pulse Power | 40 watts | 40 watts | ||||
VC | 25 volts | 25 volts | 25 volts | |||
VBR | 17.1 volts | 17.1 volts | 17.1 volts | 17.1 to ? volts | ||
Configuration | Single |