Manufacturer: Vishay
Win Source Part Number: 138398-SBLB10L25-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 10A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 25V
Mounting Type = Surface Mount
Package Type = D2PAK (TO-263)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 550mV
Delivery on production packaging - Reel. This product is non-returnable.
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 10A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 25V
Mounting Type = Surface Mount
Package Type = D2PAK (TO-263)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 550mV
Schottky Diodes & Rectifiers 10 Amp 25 Volt Lo VF
DIODE SCHOTTKY 25V 10A TO263AB
Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
Product Number | 138398-SBLB10L25-E3/81 | 8129386P | SBLB10L25-E3/81 | SBLB10L25-E3/81 |
Product Name | Diodes, Rectifiers - Single - SBLB10L25-E3/81 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
Life Cycle Stage | Active | Last Shipments | ||
Package | TO-263AB | D2PAK (TO-263) | D2PAK; D2PAK (TO-263AB) | D2PAK |
VF | 0.4600 volts | 0.4600 volts | ||
Tj | -65 to 150 C (-85 to 302 F) | |||
Arrangement | Common Catode |