14V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
Trans.Volt.Suppresso
Trans.Volt.Suppresso
Delivery on production packaging - Reel. This product is non-returnable.
Trans.Volt.Suppresso
TVS DIODE 6VWM 14VC SSD3
TVS DIODE, UNIDIR, 24W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 846-MMBZ9V1ALT116CT-ND | 1469451 | MMBZ9V1ALT116 | 81AC5222 |
Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 24W, Sot-23; Product Range Rohm | |
Configuration | Single | |||
Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SSD3 | SOT23; SOT-23 |
Peak Pulse Power | 24 watts | 24 watts | ||
VC | 14 volts | 14 volts | 14 volts | |
VBR | 8.65 volts | 8.65 volts | 8.65 volts | 8.65 to ? volts |