Diode Schottky 30V 0.2A 3-Pin SOT-23 - Discrete Semiconductors - Rectifier & Schottky Diodes
Diode Schottky 30V 0.2A 3-Pin SOT-23 - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Reel. This product is non-returnable.
Diode Schottky 30V 0.2A 3-Pin SOT-23 - Discrete Semiconductors - Rectifier & Schottky Diodes
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 010864-BAR43S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAR43S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAT54-04W; BAT54-04WE6327XT; BAT54-04WE6327;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE ARR SCHOTT 30V 200MA SOT23
DIODE ARRAY SCHOTTKY 30V SOT23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays |
Product Number | 6708779 | 010864-BAR43S | BAR43S | BAR43S | BAR43SCT-ND |
Product Name | Diodes, Rectifiers - Arrays - BAR43S | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor | Diode Arrays | |
Diode Type | Schottky | Schottky; Schottky | |||
Diode Applications | Rectifier | Rectifier | |||
IF | 200 mA | ||||
VR | 30 volts | 30 volts | 30 volts | ||
Package | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |