Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes while possessing the thermal stability and high reliability characteristics of PN epitaxial diodes.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 20A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = D2PAK (TO-263)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 890mV
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Diode Arrays |
Product Number | 9211224P |
Arrangement | Common Catode |
Diode Type | Schottky |
Diode Applications | Rectifier |
IF | 20000 mA |