TVS DIODE 15VWM 30VC 8-SO
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
LCDA15 - TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R
15V Low-Cap. TVS Diode Array, High Speed - Discrete Semiconductors - TVS Diodes
15V Low-Cap. TVS Diode Array, High Speed - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: Semtech Corporation
Win Source Part Number: 1051896-LCDA15.TBT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, LCDA Series, Bidirectional, 15 V, SOIC, 8 RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
Product Number | LCDA15.TBT | LCDA15.TBTCT-ND | LCDA15.TBT | 6910760 | 1051896-LCDA15.TBT | 37K7826 | 58M7930 |
Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS - TVS - Diodes - LCDA15.TBT | Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech | Transient Voltage Suppressor, Tvs, Lcda Series, Bidirectional, 15 V, Soic, 8 Rohs Compliant Semtech | ||
Package | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC8 | SOIC | 8-SO | SOIC | |
Peak Pulse Power | 300 watts | 300 watts | |||||
VC | 30 volts | 30 volts | 30 volts | ||||
VBR | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | |||
Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |