ESD Suppressor Diode Dual Array SOT23-6 - Discrete Semiconductors - TVS Diodes
ESD Suppressor Diode Dual Array SOT23-6 - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Reel. This product is non-returnable.
ESD Suppressor Diode Dual Array SOT23-6 - Discrete Semiconductors - TVS Diodes
TVS Diodes / ESD Suppressors 2Ch Differential ESD Protection IC
DIODE, ESD PROTECTION, 5.5V, 2.5PF; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:696mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes |
Product Number | 9237523 | MAX3207EAUT+T | 73Y3378 |
Product Name | TVS Diodes / ESD Suppressors | Diode, Esd Protection, 5.5V, 2.5Pf; Clamping Voltage Vc Max Maxim Integrated/analog Devices | |
Diode Type | Transient Voltage Suppressor Diodes |