Versatile and high-efficiency Standard Recovery Power Diodes in industry-standard package styles.
Maximum Continuous Forward Current = 320A
Diode Configuration = Series
Rectifier Type = High Voltage
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 2000V
Mounting Type = Surface Mount
Package Type = MAGN-A-PAK
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
RS Components, Ltd. | |
---|---|
Product Category | Diode Arrays |
Product Number | 9033497 |
Diode Type | General Purpose; Schottky |
Diode Applications | Rectifier |
IF | 320000 mA |