Power schottky rectifier, STPS80170CW - Discrete Semiconductors - Rectifier & Schottky Diodes
Power schottky rectifier, STPS80170CW - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
Power schottky rectifier, STPS80170CW - Discrete Semiconductors - Rectifier & Schottky Diodes
DIODE ARRAY SCHOTTKY 170V TO247
DIODE ARRAY SCHOTTKY 170V TO247
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1103812-STPS80170CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 40A
Current - Reverse Leakage @ Vr: 80μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 80CPQ150PBF; STPS61170CW; SSR80150CTZDBS;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE ARR SCHOT 170V 40A TO247-3
SCHOTTKY DIODE ARRAY, Common Cathode, 80A, TO-247; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes
RS Components, Ltd. | LIXINC Electronics Co., Limited | Utmel Electronic Limited | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
Product Number | 6247621 | STPS80170CW | 761-STPS80170CW | 497-4815-5-ND | 1103812-STPS80170CW | STPS80170CW | STPS80170CW | 57P1826 |
Product Name | Discrete Semiconductor | DIODE ARRAY SCHOTTKY 170V TO247 | Diode Arrays | Diodes, Rectifiers - Arrays - STPS80170CW | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode Array, Common Cathode, 80A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics | |
Arrangement | Common Catode | Common Catode | Common Catode | |||||
Diode Type | Schottky | Schottky; Schottky | Schottky; Schottky | Schottky | ||||
Diode Applications | Rectifier | Rectifier | High Voltage; HIGH VOLTAGE POWER | |||||
IF | 80000 mA | 40000 mA | 40000 mA | |||||
VR | 170 volts | 170 volts | 170 volts | 170 volts |