DIODE ARRAY GP 200V 15A TO247
Manufacturer: STMicroelectronics
Win Source Part Number: 1103966-STTH30W02CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 15A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Turbo 2 Ultrafast Diode 200V 30A TO-247 - Discrete Semiconductors - Switching Diodes
Delivery on production packaging - Tube. This product is non-returnable.
Turbo 2 Ultrafast Diode 200V 30A TO-247 - Discrete Semiconductors - Switching Diodes
Rectifiers Turbo 2 ultrafast 2x15A 200V 0.9VF
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
Product Number | STTH30W02CW | 1103966-STTH30W02CW | 8290478P | STTH30W02CW | 497-13404-ND | 48W6978 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Arrays - STTH30W02CW | Rectifiers | Diode Arrays | Rectifier Stmicroelectronics | |
Package | TO-247 | TO-247; TO-247 | TO-247; TO-247 | TO-247 | TO-247; TO-247-3 | |
Life Cycle Stage | Active | Active | ||||
VF | 1.2 volts | 1.2 volts | ||||
Diode Type | Standard | |||||
VR | 200 volts | 200 volts |