DIODE ARR SCHOTT 60V 15A TO263AB
Manufacturer: Vishay
Win Source Part Number: 938795-VS-30CTQ060SP
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 30CTQ060
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *30CTQ060SPBF, 30CTQ060SPBF, 30CTQ060SPBF-ND, VS-30CTQ060SPBF-ND, VS-30CTQ060SPBFGI, VS30CTQ060SPBF, VS30CTQ060SPBF-ND
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 30A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 60V
Mounting Type = Surface Mount
Package Type = D2PAK (TO-263)
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Length = 10.67mm
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 30A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 60V
Mounting Type = Surface Mount
Package Type = D2PAK (TO-263)
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Length = 10.67mm
Delivery on production packaging - Bag. This product is non-returnable.
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|
Product Category | Rectifiers | Diode Arrays | Diode Arrays |
Product Number | VS-30CTQ060SPBF | 938795-VS-30CTQ060SPBF | 5412593 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Arrays - VS-30CTQ060SPBF | |
Package | D2PAK | D2PAK; TO-263AB (D2PAK) | D2PAK (TO-263) |
Life Cycle Stage | Removed | ||
VF | 0.6200 volts | ||
Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Schottky | |
Arrangement | Common Catode |