ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Fast recovery diode,dual,300V,20A,
Delivery on production packaging - Bag. This product is non-returnable.
Fast recovery diode,dual,300V,20A,
DIODE ARRAY GP 300V 10A TO220FN
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046164-RF2001T3D
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
ROHM Semiconductor USA, LLC | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Diodes | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
Product Number | RF2001T3D | 1246787P | RF2001T3D | RF2001T3D | 046164-RF2001T3D |
Product Name | Fast Recovery Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diodes, Rectifiers - Arrays - RF2001T3D | |
RoHS Compliant | RoHS | ||||
VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
IF | 10000 mA | 20000 mA | |||
VR | 300 volts | 350 volts | 300 volts | ||
Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) |