10.4V 5.4V 5V SOT-723-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 10.4VC SOT723
ESD7L5.0DT5G, SOT-723 EUT SNGL CPR PBF - Discrete Semiconductors - TVS Diodes
ESD7L5.0DT5G, SOT-723 EUT SNGL CPR PBF - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Reel. This product is non-returnable.
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Trans Voltage Suppressor Diode, 5V, Unidirectional, 2 Element
TVS DIODE, 5V, SOT-723; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:ESD Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
ESD PROTECTION DIODE, 10.4V, SOT-723-3; Clamping Voltage Vc Max:10.4V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
Product Number | ESD7L5.0DT5G | ESD7L5.0DT5G | 8010222 | ESD7L5.0DT5GOSTR-ND | ESD7L5.0DT5G | 01P0129 | 29X5997 |
Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 5V, Sot-723; Clamping Voltage Vc Max Onsemi | Esd Protection Diode, 10.4V, Sot-723-3; Clamping Voltage Vc Max Onsemi | ||
RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
VC | 10.4 volts | 10.4 volts | 10.4 volts | 10.4 volts | |||
VBR | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | |||
Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
Package | SOT-723 | SOT-723 | SOT-723 | SOT-723 |