Schottky Diodes & Rectifiers
Schottky Diode 10A 45V TO-220AB - Discrete Semiconductors - Rectifier & Schottky Diodes
Schottky Diode 10A 45V TO-220AB - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
Schottky Diode 10A 45V TO-220AB - Discrete Semiconductors - Rectifier & Schottky Diodes
DIODE ARR SCHOTT 40V 20A TO220FN
SCHOTTKY RECTIFIER, DUAL, 40V, TO-220FN; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FN; No. of Pins:3Pins; Forward Voltage VF Max:550mV; RoHS Compliant: Yes
VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
Product Number | RB215T-40NZC9 | 1467852 | RB215T-40NZC9 | 74AC1838 |
Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 40V, To-220Fn; Repetitive Reverse Voltage Vrrm Max Rohm | |
Package | TO-220FN-3 | TO-220FN | TO-220 | TO-220FN |
Arrangement | Common Catode | |||
Diode Type | Schottky | |||
Diode Applications | Rectifier | |||
IF | 10000 mA | 20000 mA |