High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Diode Configuration = Series
Maximum Continuous Forward Current = 200mA
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOT-23 (TO-236AB)
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Length = 3mm
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Maximum Continuous Forward Current = 200mA
Diode Configuration = Series
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOT-23 (TO-236AB)
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Length = 3mm
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Diode Configuration = Series
Maximum Continuous Forward Current = 200mA
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOT-23 (TO-236AB)
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Length = 3mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Diode Arrays |
Product Number | 5444584 |
Diode Type | Schottky |
Diode Applications | Rectifier |
IF | 200 mA |