Dual Schottky barrier diode,STPS1545CT - Discrete Semiconductors - Rectifier & Schottky Diodes
Dual Schottky barrier diode,STPS1545CT - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
DIODE ARR SCHOTT 45V 7.5A TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 038185-STPS1545CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3
Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes |
Product Number | 4860244 | STPS1545CT | 038185-STPS1545CT | 497-2747-5-ND | STPS1545CT |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Arrays - STPS1545CT | Diode Arrays | Schottky Diodes & Rectifiers | |
Arrangement | Common Catode | Common Catode | |||
Diode Type | Schottky | Schottky; Schottky | |||
Diode Applications | Rectifier | ||||
IF | 7500 mA | ||||
VR | 45 volts | 45 volts |