8V Clamp 3A Ipp Tvs Diode Surface Mount SSD3
8V Clamp 3A Ipp Tvs Diode Surface Mount SSD3
Trans.Volt.Suppresso
Trans.Volt.Suppresso
Trans.Volt.Suppresso
Delivery on production packaging - Reel. This product is non-returnable.
TVS DIODE, UNIDIR, 24W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 846-MMBZ5V6ALT116CT-ND | 1469447 | 81AC5219 |
Product Name | TVS Diodes | Tvs Diode, Unidir, 24W, Sot-23; Product Range Rohm | |
Configuration | Single | ||
Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 |
Peak Pulse Power | 24 watts | ||
VC | 8 volts | 8 volts | |
VBR | 5.32 volts | 5.32 volts | 5.32 to ? volts |