Nexperia B.V. Voltage regulator double diodes BZB984-C4V7,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator double diodes - BZB984-C4V7,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator double diodes
BZB984-C4V7,115
Voltage regulator double diodes BZB984-C4V7,115
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection

Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package.

Features and benefits

  • Total power dissipation: ≤ 425 mW
  • Approximately 5% VZ tolerance
  • Ultra small flat plastic SMD package
  • Working voltage range nominal 2.4 to 15 V (E24 range)

Applications

  • General regulation functions
  • ESD and surge protection
Supplier's Site Datasheet
 - BZB984-C4V7,115 - Rochester Electronics
Newburyport, MA, United States
BZB984 series - Voltage regulator double diodes

BZB984 series - Voltage regulator double diodes

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZB984-C4V7,115 - 1025733-BZB984-C4V7,115 - Win Source Electronics
Yishun, Singapore
Diodes - Zener - Arrays - BZB984-C4V7,115
1025733-BZB984-C4V7,115
Diodes - Zener - Arrays - BZB984-C4V7,115 1025733-BZB984-C4V7,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025733-BZB984-C4V7, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-663 Maximum Power Dissipation: 265mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025733-BZB984-C4V7,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-663
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Zener Diode Arrays - 1727-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1592-1-ND
Zener Diode Arrays 1727-1592-1-ND
Zener Diode Array 1 Pair Common Anode 4.7V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 4.7V 265mW ±5% SOT-663

Supplier's Site Datasheet
Zener Diode Arrays - 1727-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1592-2-ND
Zener Diode Arrays 1727-1592-2-ND
Zener Diode Array 1 Pair Common Anode 4.7V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 4.7V 265mW ±5% SOT-663

Supplier's Site Datasheet
Zener Diode Arrays - 1727-1592-6-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1592-6-ND
Zener Diode Arrays 1727-1592-6-ND
Zener Diode Array 1 Pair Common Anode 4.7V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 4.7V 265mW ±5% SOT-663

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB984-C4V7,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB984-C4V7,115
Discrete Semiconductor Products - Diodes - Zener BZB984-C4V7,115
DIODE ZENER ARRAY 4.7V SOT663

DIODE ZENER ARRAY 4.7V SOT663

Supplier's Site
Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia - 37K9830 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia
37K9830
Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia 37K9830
Zener Array Diode, 4.7 V, Dual Common Anode, 425 mW, -65 C, 150 C, SOT-663 RoHS Compliant: Yes

Zener Array Diode, 4.7 V, Dual Common Anode, 425 mW, -65 C, 150 C, SOT-663 RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia - 93X6638 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia
93X6638
Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia 93X6638
Zener Array Diode, 4.7 V, Dual Common Anode, 425 mW, -65 C, 150 C, SOT-663 RoHS Compliant: Yes

Zener Array Diode, 4.7 V, Dual Common Anode, 425 mW, -65 C, 150 C, SOT-663 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diode Arrays Diode Arrays Zener Diodes Diode Arrays
Product Number BZB984-C4V7,115 BZB984-C4V7,115 1025733-BZB984-C4V7,115 1727-1592-1-ND BZB984-C4V7,115 37K9830
Product Name Voltage regulator double diodes Diodes - Zener - Arrays - BZB984-C4V7,115 Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Array Diode, 4.7 V, Dual Common Anode, 425 Mw, -65 C, 150 C, Sot-663 Rohs Compliant Nexperia
Diode Applications Voltage Regulation; Protector Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
IF 200 mA
Tj 150 C (302 F)
Diode Type Zener; 1 Pair Common Anode Zener
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener diodes - BZX84J-C3V0,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F
RoHS Compliant RoHS
VZ 2.8 to 3.2 volts
View Details
5 suppliers
Schottky barrier diode - BAT720,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Single Zener diodes - NZX3V9A,133 - Nexperia B.V.
Specs
Package SOD27
RoHS Compliant RoHS
VZ 3.7 to 3.9 volts
View Details
4 suppliers
Single Zener diodes in a SOD123 package - BZT52-C30J - Nexperia B.V.
Specs
Package SOD-123; SOD123
RoHS Compliant RoHS
VZ 28 to 32 volts
View Details
6 suppliers