Clamp Ipp Tvs Diode Surface Mount SC-70-3
Clamp Ipp Tvs Diode Surface Mount SC-70-3
Clamp Ipp Tvs Diode Surface Mount SC-70-3
TVS DIODE 13VWM SC70-3
TVS Diodes / ESD Suppressors 2-Channel ESD
Texas Instruments,TPD2E007
Texas Instruments,TPD2E007
Delivery on production packaging - Reel. This product is non-returnable.
ESD PROTECTION ARRAY, 2CH, SC-70; Clamping Voltage Vc Max:-; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:218mW; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
ESD PROTECTION ARRAY, 2CH, SC-70, REEL; Clamping Voltage Vc Max:-; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:218mW; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
Product Number | 296-25281-6-ND | TPD2E007DCKR | TPD2E007DCKR | 8120180 | 29AH1548 |
Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Esd Protection Array, 2Ch, Sc-70; Clamping Voltage Vc Max Texas Instruments | |
Configuration | Single | ||||
Package | SOT323; SC-70, SOT-323 | SC-70-3 | SC70-3 | SOT-323 (SC-70) | SC-70 |
VBR | 14 volts | 14 volts | 14 volts | ||
Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |