Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS
DIODE ARR SCHOTT 45V 30A TO263AB
SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes
SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):60A; Forward Surge Current Ifsm Max:320A; Forward Voltage VF Max:640mV RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays |
Product Number | VBT6045C-E3/8W | VBT6045C-E3/8W | 48T2212 | 47T9572 |
Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 60A, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Rectifier Array, 60A, To-263Ab; Diode Case Style Vishay |
Package | D2PAK; D2PAK (TO-263AB) | D2PAK | TO-263AB | TO-263AB |
Life Cycle Stage | Active | |||
VF | 0.6400 volts | 0.6400 volts | 0.6400 volts | |
Arrangement | Common Catode | Common Catode | ||
Diode Type | Schottky | Schottky |