DIODES Incorporated Zener Diodes AZ23C5V1-7-F

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zener Diodes
AZ23C5V1-7-F
Zener Diodes AZ23C5V1-7-F
Zener Diodes 300mW 5.1V Dual AEC-Q101 Qualified

Zener Diodes 300mW 5.1V Dual AEC-Q101 Qualified

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C5V1-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1-FDITR-ND
Zener Diode Arrays AZ23C5V1-FDITR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C5V1-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1-FDIDKR-ND
Zener Diode Arrays AZ23C5V1-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C5V1-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1-FDICT-ND
Zener Diode Arrays AZ23C5V1-FDICT-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V1-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V1-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C5V1-7-F
DIODE ZENER ARRAY 5.1V SOT23-3

DIODE ZENER ARRAY 5.1V SOT23-3

Supplier's Site
Diodes - Zener - Arrays - AZ23C5V1-7-F - 010581-AZ23C5V1-7-F - Win Source Electronics
Yishun, Singapore
Diodes - Zener - Arrays - AZ23C5V1-7-F
010581-AZ23C5V1-7-F
Diodes - Zener - Arrays - AZ23C5V1-7-F 010581-AZ23C5V1-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010581-AZ23C5V1-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010581-AZ23C5V1-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Discrete Semiconductor - AZ23C5V1-7-F - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
AZ23C5V1-7-F
Discrete Semiconductor AZ23C5V1-7-F
DIODE ZENER ARRAY 5.1V SOT23-3

DIODE ZENER ARRAY 5.1V SOT23-3

Supplier's Site Datasheet
Diodes >> Zener Diodes - AZ23C5V1-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
AZ23C5V1-7-F
Diodes >> Zener Diodes AZ23C5V1-7-F
±5% 1 Pair Common Anode 4.8V~5.4V 300mW 5.1V SOT-23 Zener Diodes ROHS

±5% 1 Pair Common Anode 4.8V~5.4V 300mW 5.1V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode Array, 300Mw, 5.1V, Sot-23; Zener Voltage Nom Diodes Inc. - 51R6367 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Array, 300Mw, 5.1V, Sot-23; Zener Voltage Nom Diodes Inc.
51R6367
Zener Diode Array, 300Mw, 5.1V, Sot-23; Zener Voltage Nom Diodes Inc. 51R6367
ZENER DIODE ARRAY, 300mW, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

ZENER DIODE ARRAY, 300mW, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Shenzhen Shengyu Electronics Technology Limited Win Source Electronics LIXINC Electronics Co., Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Zener Diodes Diode Arrays Diode Arrays Zener Diodes Diode Arrays
Product Number AZ23C5V1-7-F AZ23C5V1-FDITR-ND AZ23C5V1-7-F 010581-AZ23C5V1-7-F AZ23C5V1-7-F AZ23C5V1-7-F 51R6367
Product Name Zener Diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Diodes - Zener - Arrays - AZ23C5V1-7-F Discrete Semiconductor Diodes >> Zener Diodes Zener Diode Array, 300Mw, 5.1V, Sot-23; Zener Voltage Nom Diodes Inc.
Package SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23
Arrangement Common Anode Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
VZ 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SPHV36-01KTG-C - Littelfuse, Inc.
Specs
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
5 suppliers
500mW 7.5V, SOD-323HE, Zener Diode - TDZV7.5 - ROHM Semiconductor GmbH
Specs
Package TUMD2M
Pin Count 2
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Single Zener diodes - NZH30C,115 - Nexperia B.V.
Specs
Package SOD-123; SOD123F
RoHS Compliant RoHS
VZ 28.5 to 31.5 volts
View Details
6 suppliers