Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
DIODE ARRAYS
DIODES INCORPORATED
BZX84C30S-7 -- ZENER DIODE ARRAYS
DIODES Incorporated
Zener Diode Arrays
BZX84C30S-7
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C30SDITR-ND
Zener Diode Arrays
BZX84C30SDITR-ND
Zener Diode Array 2 Independent 30V 200mW ±6% SOT-363
Zener Diode Array 2 Independent 30V 200mW ±6% SOT-363
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Diode Arrays
Product Number
BZX84C30SDITR-ND
Product Name
Zener Diode Arrays
T
j
-65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
ROHM Semiconductor GmbH
1W 4.7V, SOD-128, High Power Zener Diode for Automotive
PDZVTF4.7B
Specs
Package
PMDTM
Pin Count
2
RoHS Compliant
RoHS
View Details
RS Components, Ltd.
7514880
Specs
Arrangement
Common Catode
Diode Applications
Switching
I
F
20000 mA
View Details
Littelfuse, Inc.
0.85pF, 12kV, Low Capacitance Diode Array for ESD Protection
SP3004-04XTG
Specs
Diode Type
Transient Voltage Suppressor Diodes
RoHS Compliant
RoHS
C
T
0.8500 pF
View Details
6
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: MS865C15
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.9000 volts
View Details