Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089401-PLVA2665A,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 6.5V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
Zener Diode Array 1 Pair Common Anode 6.5V 250mW TO-236AB
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | Diode Arrays | Diode Arrays |
Product Number | 1089401-PLVA2665A,215 | 568-7374-2-ND |
Product Name | Diodes - Zener - Arrays - PLVA2665A,215 | Zener Diode Arrays |
Diode Type | Zener; 1 Pair Common Anode |