Vishay Precision Group Zener Diodes AZ23C12-E3-08

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zener Diodes
AZ23C12-E3-08
Zener Diodes AZ23C12-E3-08
Zener Diodes 12 Volt 0.3W 5% CA

Zener Diodes 12 Volt 0.3W 5% CA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C12-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C12-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C12-E3-08
DIODE ZENER 12V 300MW SOT23

DIODE ZENER 12V 300MW SOT23

Supplier's Site
Zener Diode Arrays - 112-AZ23C12-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C12-E3-08CT-ND
Zener Diode Arrays 112-AZ23C12-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Supplier's Site Datasheet
Zener Diode Arrays - 112-AZ23C12-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C12-E3-08TR-ND
Zener Diode Arrays 112-AZ23C12-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Supplier's Site Datasheet
Zener Diode Arrays - 112-AZ23C12-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C12-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C12-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Supplier's Site Datasheet
Diode, Zener, 12V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay - 06X4365 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
06X4365
Diode, Zener, 12V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay 06X4365
DIODE, ZENER, 12V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 300MW, SOT-23, FULL REEL; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X6435 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X6435
Diode, Zener, 12V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X6435
DIODE, ZENER, 12V, 0.3W, SOT-23-3; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 0.3W, SOT-23-3; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diode Arrays Zener Diodes
Product Number AZ23C12-E3-08 AZ23C12-E3-08 112-AZ23C12-E3-08CT-ND 06X4365
Product Name Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays Diode, Zener, 12V, 300Mw, Sot-23, Full Reel; Zener Voltage Nom Vishay
Package SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Life Cycle Stage Active
VZ 12 volts
ZZT 20 ohms
IR 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

15KPA-HRA Series - 15KPA33CA-HRA - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 54.7 volts
VBR 40.4 volts
View Details
2 suppliers
1W 47V, SOD-123FL, High Power Zener Diode - KDZV47A - ROHM Semiconductor GmbH
Specs
Package PMDUM
Pin Count 2
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
High-voltage switching diode - BAS321JX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1250 to 1.25 volts
View Details
5 suppliers