DIODE ARRAY GP 400V TO247AD
Manufacturer: SMC Diode Solutions
Win Source Part Number: 894093-SDUR6040WT
Features: Diode Array 1 Pair Common Cathode Standard 400 V - Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SDUR6040
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 400V Through Hole TO-247-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|
Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
Product Number | SDUR6040WT | 894093-SDUR6040WT | 1655-1200-ND | SDUR6040WT |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Arrays - SDUR6040WT | Diode Arrays | Ultrafast Recovery Rectifiers Rec. Rectifiers,60A,400V,TO-247AD |
Package | TO-247 | TO-247; TO-247AD | TO-247; TO-247-3 | TO-247; TO-247AD |
Life Cycle Stage | Active | |||
VF | 1.41 volts |