DIODE MODULE GP 1200V 50A
Diode Array 3 Common Cathode Standard 1200V 50A (DC) Chassis Mount B48 Module
Discrete Semiconductor Modules 50A 480VAC ISO PNL MOD DIODE POWER
Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Rectifiers | Diode Arrays | Diodes |
Product Number | B484F-2 | CC2500-ND | B484F-2 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Discrete Semiconductor Modules |
Life Cycle Stage | Active | ||
Arrangement | Common Catode | ||
RoHS Compliant | RoHS |