Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05-HE3-08

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05-HE3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-05-HE3-08
Schottky Diodes & Rectifiers BAS70-05-HE3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Common Cathode AUTO

Schottky Diodes & Rectifiers 70 Volt 200mA Common Cathode AUTO

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-05-HE3-08 - 912830-BAS70-05-HE3-08 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Arrays - BAS70-05-HE3-08
912830-BAS70-05-HE3-08
Diodes, Rectifiers - Arrays - BAS70-05-HE3-08 912830-BAS70-05-HE3-08
Manufacturer: Vishay Win Source Part Number: 912830-BAS70-05-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-05-HE3-08GICT, BAS70-05-HE3-08GICT- ND, 112-BAS70-05-HE3-08C T, 112-BAS70-05-HE3-08T R, BAS70-05-HE3-08GITR- ND, BAS70-05-HE3-08GITR, BAS70-05-HE3-08-ND, 112-BAS70-05-HE3-08D KR

Manufacturer: Vishay
Win Source Part Number: 912830-BAS70-05-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-05-HE3-08GICT, BAS70-05-HE3-08GICT-ND, 112-BAS70-05-HE3-08CT, 112-BAS70-05-HE3-08TR, BAS70-05-HE3-08GITR-ND, BAS70-05-HE3-08GITR, BAS70-05-HE3-08-ND, 112-BAS70-05-HE3-08DKR

Supplier's Site Datasheet
Diode Arrays - 112-BAS70-05-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Supplier's Site Datasheet
Diode Arrays - 112-BAS70-05-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Supplier's Site Datasheet
Diode Arrays - 112-BAS70-05-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diode Arrays Diode Arrays
Product Number BAS70-05-HE3-08 BAS70-05-HE3-08 912830-BAS70-05-HE3-08 112-BAS70-05-HE3-08CT-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAS70-05-HE3-08 Diode Arrays
Package SC-59; SOT23 SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7513398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details
GEN2 SiC Schottky Diode, 1200 V, 20 A, TO-263-2L - LSIC2SD120D20A - Littelfuse, Inc.
Specs
VF 1.5 volts
IFSM 140 amps
VRRM 1200 volts
View Details
20 V, 2 A low VF Schottky barrier rectifier - PMEG2020EPK,315 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD1608
RoHS Compliant RoHS
View Details
6 suppliers
<p>45V, 20A, TO-252, Cathode Common, Low I<sub>R</sub> Schottky Barrier Diode</p> - RBQ20BGE45A - ROHM Semiconductor GmbH
Specs
Package TO-252GE_Diode
RoHS Compliant RoHS
VF 0.5900 volts
View Details