ROHM'S SCHOTTKY BARRIER DIODES A
DIODE ARRAY SCHOTT 65V 10A LPDS
Schottky Diodes & Rectifiers
Diode Array 1 Pair Common Cathode Schottky 65V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 65V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 65V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|
Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diode Arrays |
Product Number | 687-RBQ10NS65ATL | RBQ10NS65ATL | RBQ10NS65ATL | 846-RBQ10NS65ATLCT-ND |
Product Name | ROHM'S SCHOTTKY BARRIER DIODES A | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
Applications | GENERAL PURPOSE | |||
Life Cycle Stage | Active | Active | ||
Package | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | SC-83-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
RoHS Compliant | RoHS |