Manufacturer: Vishay
Win Source Part Number: 1128596-40HF80
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Features:
Win Source Electronics | Allied Electronics, Inc. | |
---|---|---|
Product Category | Step Recovery Diodes | Diode Arrays |
Product Number | 1128596-40HF80 | 70078773 |
Product Name | Diodes, Rectifiers - Single - 40HF80 | DIODE; 40A IF; 800 V (MAX.); 0.95 K/W (MAX.); 570 A (MAX.) IFMS; -65C; +140C |
Configuration | Single | |
Arrangement | Common Catode | |
Diode Type | General Purpose | |
Diode Applications | Rectifier | |
VF | 1.3 volts |