500mW Zener Diodes. Surface Mount case: SOD-123
Nominal Zener Voltage = 24V
Diode Configuration = Single
Number of Elements per Chip = 1
Mounting Type = Surface Mount
Maximum Power Dissipation = 500 mW
Package Type = SOD-123
Zener Type = Voltage Regulator
Zener Voltage Tolerance = 6%
Pin Count = 2
Test Current = 5mA
RS Components, Ltd. | |
---|---|
Product Category | Zener Diodes |
Product Number | 1220903 |
Package | SOD-123; SOD-123 |