Surface Mount case: POWERDI®123
Diode Configuration = Single
Nominal Zener Voltage = 18V
Mounting Type = Surface Mount
Number of Elements per Chip = 1
Maximum Power Dissipation = 1 W
Package Type = PowerDI 123
Zener Type = General Purpose
Zener Voltage Tolerance = 5%
Pin Count = 2
Test Current = 25mA
RS Components, Ltd. | |
---|---|
Product Category | Zener Diodes |
Product Number | 1222866 |
Package | PowerDI 123 |