ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1276804-UDZV11B
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
Product Number | UDZV11B | UDZV11B | 1276804-UDZV11B |
Product Name | 200mW 11V, SOD-323FL, Zener Diode | Zener Diode | Electronic Wholesale - UDZV11B |
Package | UMD2M | SOD-323; SOD-323FL | |
Pin Count | 2 | 2 | |
RoHS Compliant | RoHS | RoHS |